Status: | Active |
---|---|
Series: | L6360 |
RoHS: | Compliant |
Supply voltage from 18 V to 32.5 V |
Programmable output stages: high-side, low-side or push-pull (< 2 Ω) |
Up to 500 mA L+ protected high-side driver |
COM1, COM2 and COM3 mode supported |
Additional IEC61131-2 type 1 input |
Short-circuit and overcurrent output protection through current limitation and programmable cut-off current |
3.3 V / 5 V, 50 mA linear regulator |
5 mA IO-Link digital input |
Fast mode I2C for IC control, configuration and diagnostic |
Diagnostic dual LED sequence generator and driver |
5 V and 3.3 V compatible I/Os |
Overvoltage protection (> 36 V) |
Overtemperature protection |
ESD protection |
Miniaturized VFQFPN 26L (3.5x5x1 mm) package |
Product Specifications |
---|
DS8900 IO-Link communication master transceiver IC |
Application Notes |
---|
AN4075 STEVAL-IFP016V2 IO-Link communication master transceiver demonstration board |
Application Notes for related Tools & Software |
---|
AN5041 IO-Link solution based on STEVAL-IDP004V2 master evaluation board and STEVAL-IDP003V1 kit |
AN4075 STEVAL-IFP016V2 IO-Link communication master transceiver demonstration board |
Flyers |
---|
2-channel transceivers for IO-Link and SIO sensor applications |
IO-LINK NUCLEO PACKS |
L6360 AND L6362A |
Transceiver IC 1TX 1RX 400Kbps 26-Pin QFN Tray | Avnet Silica |
TRANSCEIVER, IO-LINK MASTER, PHY2, 26QFN | Farnell |
Where can I find additional details, specifications and documents for a L6360?
Additional datasheets, footprints and schematics for L6360 are listed on our Part Details page. You can also find images and similar parts to L6360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6360 fall under?
The L6360 is listed under Interfaces and Transceivers > IO-Link Transceivers.
Can I view similar or alternative parts?
You can view similar parts to L6360 when available in the IO-Link Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6360 you can contact the distributor directly for product support, shipping queries etc.
Is the L6360 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6360 have stock available?
Authorised distributors including Avnet Silica, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for L6360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6360 often in real-time on the comparison pages.
What if I can't find stock of L6360?
You can fill out our help required form which you can use to request a quote for L6360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.