Status: | Active |
---|---|
Series: | L6235 |
RoHS: | Compliant |
Prices starting from US$4.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.40
|
584
in stock
|
Buy Now | |
Future Electronics
from US$5.41
|
9,600
in stock
|
Buy Now | |
Chip One Stop
from US$4.55
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$7.56
|
600
in stock
|
Buy Now | |
element14
from US$6.45
|
600
in stock
|
Buy Now | |
Farnell
from US$6.70
|
600
in stock
|
Buy Now | |
Schukat Electronic
from US$5.76
|
550
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$5.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating supply voltage from 8 to 52 V |
5.6 A output peak current (2.8 A DC) |
RDS(ON) 0.3 Ω typ. value at Tj = 25 °C |
Operating frequency up to 100 KHz |
Non-dissipative overcurrent detection and protection |
Diagnostic output |
Constant tOFF PWM current controller |
Slow decay synchr. rectification |
60° and 120° hall effect decoding logic |
Brake function |
Tachometer output for speed loop |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS2189 DMOS driver for 3-phase brushless DC motor |
Application Notes |
---|
AN4339 BLDC motor based ceiling fan solution proposal |
AN1625 L6235 three phase brushless DC motor driver |
Flyers |
---|
High-performance, 3-phase motor controller with STM32G4 MCU |
STSPIN32 - High-Voltage three-phase Motor Controllers with Embedded STM32 MCU |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6229 Series 52 V Fully Integrated 3 Phase Brushless DC Motor Driver-PowerSO 36 | Future Electronics |
Motor Driver, 3P Bldc, Powerso-36 | Newark Electronics |
MOTOR DRIVER, 3P BLDC, POWERSO-36 | element14 |
ST L6235PD013TR | RS |
DMOS 3Ph-BLDC-Motor Dr. PowerSO36 | Schukat Electronic |
3-Phase Brushless DC Motor Controller 42V 36-Pin PowerSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L6235PD013TR?
Additional datasheets, footprints and schematics for L6235PD013TR are listed on our Part Details page. You can also find images and similar parts to L6235PD013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6235PD013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6235PD013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6235PD013TR fall under?
The L6235PD013TR is listed under Motor Drivers > Brushless DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6235PD013TR when available in the Brushless DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6235PD013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6235PD013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6235PD013TR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for L6235PD013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6235PD013TR often in real-time on the comparison pages.
What if I can't find stock of L6235PD013TR?
You can fill out our help required form which you can use to request a quote for L6235PD013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.