Status: | Active |
---|---|
Series: | L6228Q |
RoHS: | Compliant |
Operating supply voltage from 8 to 52 V |
2.8 A output peak current (1.4 A RMS) |
RDS(on)0.73 Ω typ. value @ TJ = 25 °C |
Operating frequency up to 100 kHz |
Non dissipative overcurrent protection |
Dual independent constant tOFF PWM current controllers |
Fast/slow decay mode selection |
Fast decay quasi-synchronous rectification |
Decoding logic for stepper motor full and half step drive |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast free wheeling diodes |
Product Specifications |
---|
DS5663 DMOS driver for bipolar stepper motor |
Application Notes |
---|
AN2839 L6228 fully-integrated two-phase stepper motor driver |
AN1495 Microstepping stepper motor drive using peak detecting current control |
Application Notes for related Tools & Software |
---|
AN2757 EVAL6228QR reference design board |
AN2839 L6228 fully-integrated two-phase stepper motor driver |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Stepper Motor Driver 32-Pin VFQFPN EP | EBV Elektronik |
L6228Q Series 8 to 52 V 1.4 A DMOS Driver for Bipolar Stepper Motor - VFQFPN-32 | Future Electronics |
MOTOR DRIVER, DMOS, BIPLR, 2.8A, 32QFN | Farnell |
Motion Control & Automation |Stmicroelectronics L6228Q | Newark Electronics |
Where can I find additional details, specifications and documents for a L6228Q?
Additional datasheets, footprints and schematics for L6228Q are listed on our Part Details page. You can also find images and similar parts to L6228Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6228Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6228Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6228Q fall under?
The L6228Q is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6228Q when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6228Q you can contact the distributor directly for product support, shipping queries etc.
Is the L6228Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6228Q have stock available?
Authorised distributors including EBV Elektronik, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for L6228Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6228Q often in real-time on the comparison pages.
What if I can't find stock of L6228Q?
You can fill out our help required form which you can use to request a quote for L6228Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.