Status: | Active |
---|---|
Series: | L6228 |
RoHS: | Compliant |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.59
|
No stock
|
Buy Now | |
Future Electronics
from US$3.95
|
7,000
in stock
|
Buy Now | |
Schukat Electronic
from US$4.67
|
985
in stock
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
element14
from US$5.77
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating supply voltage from 8 to 52 V |
2.8 A output peak current (1.4 A RMS) |
RDS(ON) 0.73 Ω typ. value at Tj = 25 °C |
Operating frequency up to 100 KHz |
Non-dissipative overcurrent protection |
Dual independent constant tOFF PWM current controllers |
Fast/slow decay mode selection |
Fast decay quasi-synchronous rectification |
Decoding logic for stepper motor full and half step drive |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS3274 DMOS driver for bipolar stepper motor |
Application Notes |
---|
AN2839 L6228 fully-integrated two-phase stepper motor driver |
AN1495 Microstepping stepper motor drive using peak detecting current control |
Application Notes for related Tools & Software |
---|
AN2757 EVAL6228QR reference design board |
AN2839 L6228 fully-integrated two-phase stepper motor driver |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6228 Series 52 V DMOS Driver for Bipolar Stepper Motor - SOIC-24 | Future Electronics |
DMOS Stepper Motor Dr. 0,73R SOL24 | Schukat Electronic |
Bipolar Stepper Motor Driver 24-Pin SO T/R | Avnet America |
MOTOR DRIVER, STEPPER, SOIC-24 | Farnell |
Motor Driver, Stepper, Soic-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a L6228DTR?
Additional datasheets, footprints and schematics for L6228DTR are listed on our Part Details page. You can also find images and similar parts to L6228DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6228DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6228DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6228DTR fall under?
The L6228DTR is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6228DTR when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6228DTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6228DTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6228DTR have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Avnet America, element14 and Farnell have stock available or on a lead time for L6228DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6228DTR often in real-time on the comparison pages.
What if I can't find stock of L6228DTR?
You can fill out our help required form which you can use to request a quote for L6228DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.