Status: | Active |
---|---|
Series: | L6226Q |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.03
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.28
|
1,457
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,450
in stock
|
Buy Now | |
Avnet Silica
-
|
2,450
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
-
|
Buy Now | |
Avnet America
from US$2.33
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Operating supply voltage from 8 to 52 V |
2.8 A output peak current (1.4 A DC) |
RDS(on)0.73 Ω typ. value @ TJ = 25 °C |
Operating frequency up to 100 kHz |
Programmable high side overcurrent detection and protection |
Diagnostic output |
Paralleled operation |
Cross conduction protection |
Thermal shutdown |
Under voltage lockout |
Integrated fast free wheeling diodes |
Product Specifications |
---|
DS5670 DMOS dual full bridge driver |
Application Notes |
---|
AN2758 EVAL6226QR demonstration board using a dual full-bridge L6226Q for motor control applications |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
IC: driver | Transfer Multisort Elektronik |
Motor Driver/Controller, DC, Stepper, 8 V to 52 V, 4 Outputs, 1.4 A, 32 Pins, VFQFPN-EP | EBV Elektronik |
L6226Q Series Dual Full Bridge 52 V 2.8 A DMOS Driver SMT - VFQFPN-32 | Future Electronics |
MOTOR DRIVER, DUAL, DMOS, 2.8A, 32QFN | Farnell |
Motion Control & Automation |Stmicroelectronics L6226Q | Newark Electronics |
Where can I find additional details, specifications and documents for a L6226Q?
Additional datasheets, footprints and schematics for L6226Q are listed on our Part Details page. You can also find images and similar parts to L6226Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6226Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6226Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6226Q fall under?
The L6226Q is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6226Q when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6226Q you can contact the distributor directly for product support, shipping queries etc.
Is the L6226Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6226Q have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for L6226Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6226Q often in real-time on the comparison pages.
What if I can't find stock of L6226Q?
You can fill out our help required form which you can use to request a quote for L6226Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.