Status: | Active |
---|---|
Series: | L6226 |
RoHS: | Unknown |
Operating supply voltage from 8 to 52 V |
2.8 A output peak current (1.4 A DC) |
RDS(on) 0.73 Ω typ. value at TJ = 25 °C |
Operating frequency up to 100 kHz |
Programmable high side overcurrent detection and protection |
Diagnostic output |
Paralleled operation |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast free wheeling diodes |
Product Specifications |
---|
DS3272 DMOS dual full bridge driver |
Application Notes |
---|
AN2836 L6225, L6226, L6227 dual full-bridge drivers |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
DMOS Dual Full Bridge Driver 48V 36-Pin PowerSO Tube | Avnet America |
MOTOR CNTRL, DUAL, DMOS, 2.8A, 36PWRSO | Farnell |
Motion Control & Automation |Stmicroelectronics L6226PD | Newark Electronics |
Where can I find additional details, specifications and documents for a L6226PD?
Additional datasheets, footprints and schematics for L6226PD are listed on our Part Details page. You can also find images and similar parts to L6226PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6226PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6226PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6226PD fall under?
The L6226PD is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6226PD when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6226PD you can contact the distributor directly for product support, shipping queries etc.
Is the L6226PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6226PD have stock available?
Authorised distributors including Avnet America, Farnell, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for L6226PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6226PD often in real-time on the comparison pages.
What if I can't find stock of L6226PD?
You can fill out our help required form which you can use to request a quote for L6226PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.