Status: | Active |
---|---|
Series: | L6225 |
RoHS: | Unknown |
INTEGRATED FAST FREE WHEELING DIODES |
UNDER VOLTAGE LOCKOUT |
CROSS CONDUCTION PROTECTION |
PARALLELED OPERATION |
OPERATING SUPPLY VOLTAGE FROM 8 TO 52V |
RDS(ON) 0.73Ω TYP. VALUE @ Tj = 25 C |
2.8A OUTPUT PEAK CURRENT (1.4A DC) |
NON DISSIPATIVE OVERCURRENT PROTECTION |
THERMAL SHUTDOWN |
OPERATING FREQUENCY UP TO 100KHz |
Product Specifications |
---|
DS3271 DMOS dual full bridge driver |
Application Notes |
---|
AN2836 L6225, L6226, L6227 dual full-bridge drivers |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Application Notes for related Tools & Software |
---|
AN1794 PractiSPIN evaluation system configuration and set up guide |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
MOTOR DRIVER, DC BRUSH, 1.4A, PDIP-20 | element14 |
DMOS Dual Full Bridge Driver | RS |
Motor Driver, Dc Brush, 1.4A, Powerdip20 | Newark Electronics |
L6225 Series Dual Full Bridge 52 V 2.8 A DMOS Driver Through Hole - POWERDIP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a L6225N?
Additional datasheets, footprints and schematics for L6225N are listed on our Part Details page. You can also find images and similar parts to L6225N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6225N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6225N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6225N fall under?
The L6225N is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6225N when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6225N you can contact the distributor directly for product support, shipping queries etc.
Is the L6225N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6225N have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for L6225N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6225N often in real-time on the comparison pages.
What if I can't find stock of L6225N?
You can fill out our help required form which you can use to request a quote for L6225N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.