Status: | Active |
---|---|
Series: | L6225 |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.97
|
No stock
|
Buy Now | |
Schukat Electronic
from US$1.64
|
1,880
in stock
|
Buy Now | |
Newark Electronics
from US$5.22
|
822
in stock
|
Buy Now | |
element14
from US$4.54
|
822
in stock
|
Buy Now | |
Farnell
from US$3.42
|
822
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$3.53
|
-
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
INTEGRATED FAST FREE WHEELING DIODES |
UNDER VOLTAGE LOCKOUT |
CROSS CONDUCTION PROTECTION |
PARALLELED OPERATION |
OPERATING SUPPLY VOLTAGE FROM 8 TO 52V |
RDS(ON) 0.73Ω TYP. VALUE @ Tj = 25 C |
2.8A OUTPUT PEAK CURRENT (1.4A DC) |
NON DISSIPATIVE OVERCURRENT PROTECTION |
THERMAL SHUTDOWN |
OPERATING FREQUENCY UP TO 100KHz |
Product Specifications |
---|
DS3271 DMOS dual full bridge driver |
Application Notes |
---|
AN2836 L6225, L6226, L6227 dual full-bridge drivers |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Application Notes for related Tools & Software |
---|
AN1794 PractiSPIN evaluation system configuration and set up guide |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Dual DMOS Full-Bridge Dr. 0,73R SOL20 | Schukat Electronic |
Motor Driver, Dual, Brushed Dc, Soic-20 | Newark Electronics |
MOTOR DRIVER, DUAL, BRUSHED DC, SOIC-20 | element14 |
DMOS Dual Full Bridge Driver 48V 20-Pin SO T/R | Avnet Silica |
Dual Full Bridge Driver 2.8A 48V SOIC20 | RS |
L6225 Series Dual 52 V 0.73 Ohm 2.8 A Surface Mount High Side Driver - SOIC-20 | Future Electronics |
Where can I find additional details, specifications and documents for a L6225DTR?
Additional datasheets, footprints and schematics for L6225DTR are listed on our Part Details page. You can also find images and similar parts to L6225DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6225DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6225DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6225DTR fall under?
The L6225DTR is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6225DTR when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6225DTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6225DTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6225DTR have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for L6225DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6225DTR often in real-time on the comparison pages.
What if I can't find stock of L6225DTR?
You can fill out our help required form which you can use to request a quote for L6225DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.