Status: | Active |
---|---|
Series: | L6208 |
RoHS: | Compliant |
Prices starting from US$4.45
Operating supply voltage from 8 to 52 V |
5.6 A output peak current (2.8 A RMS) |
RDS(ON) 0.3 Ω typ. value at Tj = 25 °C |
Operating frequency up to 100 KHz |
Non-dissipative overcurrent protection |
Dual independent constant tOFF PWM current controllers |
Fast/slow decay mode selection |
Fast decay quasi-synchronous rectification |
Decoding logic for stepper motor full and half step drive |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS2142 DMOS driver for bipolar stepper motor |
User Manuals |
---|
UM2022 SPINFamily evaluation tool |
Application Notes for related Tools & Software |
---|
AN1451 L6208 fully integrated two phase stepper motor driver |
AN2839 L6228 fully-integrated two-phase stepper motor driver |
AN1794 PractiSPIN evaluation system configuration and set up guide |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
MOTOR DRIVER, STEPPER, SOIC-24 | element14 |
Motor Driver, Stepper, Soic-24 | Newark Electronics |
SO 24 .30 TO JEDEC MS-013AD | Future Electronics |
Bipolar Stepper Motor Driver 24-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a L6208D013TR?
Additional datasheets, footprints and schematics for L6208D013TR are listed on our Part Details page. You can also find images and similar parts to L6208D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6208D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6208D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6208D013TR fall under?
The L6208D013TR is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6208D013TR when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6208D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6208D013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6208D013TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for L6208D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6208D013TR often in real-time on the comparison pages.
What if I can't find stock of L6208D013TR?
You can fill out our help required form which you can use to request a quote for L6208D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.