Status: | Active |
---|---|
Series: | L6206Q |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.28
|
585
in stock
|
Buy Now | |
element14
from US$2.78
|
585
in stock
|
Buy Now | |
Farnell
from US$3.26
|
585
in stock
|
Buy Now | |
Avnet Silica
-
|
3,640
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$2.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating supply voltage from 8 to 52 V |
5.6 A output peak current RDS(on) 0.3 Ω typ. value at Tj = 25 °C |
Operating frequency up to 100 kHz |
Programmable high side overcurrent detection and protection |
Diagnostic output |
Paralleled operation |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast free wheeling diodes |
Product Specifications |
---|
DS8577 DMOS dual full bridge driver |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driver, Dual, Dmos, 5.6A, 48Qfn | Newark Electronics |
MOTOR DRIVER, DUAL, DMOS, 5.6A, 48QFN | element14 |
Full Bridge Motor Driver 48-Pin QFN EP Tray | Avnet Silica |
STMicroelectronics, L6206Q | RS |
L6206Q Series Dual Full Bridge 52 V 5.6 A 0.3 Ohm DMOS Driver SMT - QFN-48 | Future Electronics |
Where can I find additional details, specifications and documents for a L6206Q?
Additional datasheets, footprints and schematics for L6206Q are listed on our Part Details page. You can also find images and similar parts to L6206Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6206Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6206Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6206Q fall under?
The L6206Q is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6206Q when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6206Q you can contact the distributor directly for product support, shipping queries etc.
Is the L6206Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6206Q have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for L6206Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6206Q often in real-time on the comparison pages.
What if I can't find stock of L6206Q?
You can fill out our help required form which you can use to request a quote for L6206Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.