Status: | Active |
---|---|
Series: | L6206 |
RoHS: | Unknown |
Prices starting from US$3.76
Operating supply voltage from 8 to 52 V |
5.6 A output peak current (2.8 A DC) |
RDS(ON) 0.3 Ω typ. value at Tj = 25 °C |
Operating frequency up to 100 KHz |
Programmable high-side overcurrent detection and protection |
Diagnostic output |
Paralleled operation |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS2188 DMOS dual full bridge driver |
Application Notes |
---|
AN1762 L6205, L6206, L6207 dual full bridge drivers |
User Manuals |
---|
UM2022 SPINFamily evaluation tool |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driver, -40 To 150Deg C | Newark Electronics |
L6206 Series 52 V 5.6 A 0.3 Ohm SMT DMOS Dual Full Bridge Driver - SOIC-24 | Future Electronics |
Dual Full Bridge Motor Driver 48V 24-Pin SO T/R | Avnet America |
MOTOR DRIVER, -40 TO 150DEG C | element14 |
Where can I find additional details, specifications and documents for a L6206D013TR?
Additional datasheets, footprints and schematics for L6206D013TR are listed on our Part Details page. You can also find images and similar parts to L6206D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6206D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6206D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6206D013TR fall under?
The L6206D013TR is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6206D013TR when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6206D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6206D013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6206D013TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L6206D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6206D013TR often in real-time on the comparison pages.
What if I can't find stock of L6206D013TR?
You can fill out our help required form which you can use to request a quote for L6206D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.