Status: | Active |
---|---|
Series: | L6201 |
RoHS: | Unknown |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.92
|
2,760
in stock
|
Buy Now | |
Future Electronics
from US$4.98
|
16,000
in stock
|
Buy Now | |
element14
from US$6.54
|
2,760
in stock
|
Buy Now | |
Chip One Stop
from US$5.15
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.08
|
163
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$4.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
HIGH EFFICIENCY |
INTERNAL LOGIC SUPPLY |
OPERATING FREQUENCY UP TO 100 KHz |
TTL COMPATIBLE DRIVE |
SUPPLY VOLTAGE UP TO 48V |
TOTAL RMS CURRENT UP TO:L6201: 1A; L6202: 1.5A; L6203/L6201PS: 4A |
5A MAX PEAK CURRENT (2A max. for L6201) |
CROSS CONDUCTION PROTECTION |
THERMAL SHUTDOWN |
RDS (ON) = 0.3 Ω (typical value at 25°C) |
Product Specifications |
---|
DS0075 DMOS full bridge driver |
Application Notes |
---|
AN280 Controlling voltage transients in full-bridge driver applications |
AN279 Short-circuit protection on the L6201, L6202 and the L6203 |
Design Notes & Tips |
---|
DT0003 Implementing fast decay mode chopping using the L6506 |
DT0002 Reducing torque variation in half step drive |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6201 Series 48 V 2 A 100 kHz Surface Mount Dual Full Bridge Driver - SOIC-20 | Future Electronics |
MOTOR DRIVER, FULL BRIDGE, 2 O/P, SOIC | element14 |
Motor Driver, -40 To 150Deg C | Newark Electronics |
DMOS Full Bridge Motor Driver 36V 20-Pin SO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L6201013TR?
Additional datasheets, footprints and schematics for L6201013TR are listed on our Part Details page. You can also find images and similar parts to L6201013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6201013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6201013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6201013TR fall under?
The L6201013TR is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6201013TR when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6201013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6201013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6201013TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for L6201013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6201013TR often in real-time on the comparison pages.
What if I can't find stock of L6201013TR?
You can fill out our help required form which you can use to request a quote for L6201013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.