Status: | Unknown |
---|---|
Series: | L60 Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 5VDC |
Mounting Hole Dia | 5.9mm |
Forward Current If | 17mA |
Luminous Intensity | 60mcd |
IP / NEMA Rating | Not Rated |
Product Range | L60 Series |
SVHC | No SVHC (27-Jun-2018) |
Indicator, Led Panel Mnt, 5.9Mm, Green | Newark Electronics |
INDICATOR, LED PANEL MNT, 5.9MM, GREEN | element14 |
LED Indicator, Panel Mnt, Wire Leads, Green 5VDC | Carlton-Bates |
Where can I find additional details, specifications and documents for a L60D-G5-W?
Additional datasheets, footprints and schematics for L60D-G5-W are listed on our Part Details page. You can also find images and similar parts to L60D-G5-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L60D-G5-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L60D-G5-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L60D-G5-W fall under?
The L60D-G5-W is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to L60D-G5-W when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L60D-G5-W you can contact the distributor directly for product support, shipping queries etc.
Is the L60D-G5-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L60D-G5-W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for L60D-G5-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L60D-G5-W often in real-time on the comparison pages.
What if I can't find stock of L60D-G5-W?
You can fill out our help required form which you can use to request a quote for L60D-G5-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.