Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Inductance | 5mH |
---|---|
RMS Current (Irms) | 42.4A |
Case Dimensions | 203mm x 89mm |
Core Material | Silicone Steel |
DC Current Rating | 60A |
Inductor Type | Toroidal |
RoHS Compliant | Yes |
Choke, 5Mh, 60A | Newark Electronics |
Where can I find additional details, specifications and documents for a L6005?
Additional datasheets, footprints and schematics for L6005 are listed on our Part Details page. You can also find images and similar parts to L6005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6005 fall under?
The L6005 is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to L6005 when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6005 you can contact the distributor directly for product support, shipping queries etc.
Is the L6005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L6005 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for L6005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6005 often in real-time on the comparison pages.
What if I can't find stock of L6005?
You can fill out our help required form which you can use to request a quote for L6005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.