Status: | Active |
---|---|
Series: | L5150BN |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
890
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
16,052
in stock
|
Buy Now | |
element14
from US$0.55
|
11,662
in stock
|
Buy Now | |
Farnell
from US$0.51
|
11,662
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
4,104
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q100 qualified |
Operating DC supply voltage range5.6 V to 40 V |
Low dropout voltage |
Low quiescent current |
Precision output voltage 5 V ±2% |
Very wide stability range with low value output capacitor |
Thermal shutdown and short-circuit protection |
Wide temperature range (Tj = -40 °C to 150 °C) |
Product Specifications |
---|
DS6183 Automotive 5 V low dropout voltage regulator |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Ldo, Fixed, 5V, 0.15A, Sot-223-4 | Newark Electronics |
LDO, FIXED, 5V, 0.15A, SOT-223-4 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
5V 150mA Low Dropout Regulator SOT-223 | RS |
L5150BN Series 40 V 150 mA Automotive Low Dropout Voltage Regulator - SOT-223 | Future Electronics |
LDO Voltage Regulator, Fixed, 5.6 V to 40 V, Single Output, 500 mV Drop, 5 V, 150 mA, 3 Pins, SOT-223 | Avnet Silica |
Where can I find additional details, specifications and documents for a L5150BNTR?
Additional datasheets, footprints and schematics for L5150BNTR are listed on our Part Details page. You can also find images and similar parts to L5150BNTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L5150BNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L5150BNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L5150BNTR fall under?
The L5150BNTR is listed under Automotive Analog and Power > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L5150BNTR when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L5150BNTR you can contact the distributor directly for product support, shipping queries etc.
Is the L5150BNTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L5150BNTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for L5150BNTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L5150BNTR often in real-time on the comparison pages.
What if I can't find stock of L5150BNTR?
You can fill out our help required form which you can use to request a quote for L5150BNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.