Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 120VAC |
---|---|
Output Voltage | 140VAC |
Output Current | 4.5A |
Constant Current Load | 4.5A |
Knob Rotation | CW |
No. of Phases | Single Phase |
Output Voltage Max | 140VAC |
RoHS Compliant | NA |
Variable Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a L501B?
Additional datasheets, footprints and schematics for L501B are listed on our Part Details page. You can also find images and similar parts to L501B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L501B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L501B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L501B fall under?
The L501B is listed under Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to L501B when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L501B you can contact the distributor directly for product support, shipping queries etc.
Is the L501B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L501B have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for L501B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L501B often in real-time on the comparison pages.
What if I can't find stock of L501B?
You can fill out our help required form which you can use to request a quote for L501B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.