No distributors results available
View Full Pricing & Stock ComparisonInductance | 5mH |
---|---|
RMS Current (Irms) | 35.3A |
Case Dimensions | 203mm x 76mm |
Core Material | Silicone Steel |
DC Current Rating | 50A |
Inductor Type | Toroidal |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a L5005?
Additional datasheets, footprints and schematics for L5005 are listed on our Part Details page. You can also find images and similar parts to L5005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L5005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L5005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L5005 fall under?
The L5005 is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to L5005 when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L5005 you can contact the distributor directly for product support, shipping queries etc.
Is the L5005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L5005 have stock available?
There is no stock from authorised distributors for L5005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L5005 often in real-time on the comparison pages.
What if I can't find stock of L5005?
You can fill out our help required form which you can use to request a quote for L5005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.