Status: | Active |
---|---|
Series: | L4976 |
RoHS: | Compliant |
Prices starting from US$2.23
Protection against feedback disconnection |
and hiccup mode) |
Thermal shutdown |
Zero load current operation |
Voltage feedforward |
Up to 1A step down converter |
Precise 5.1V reference voltage |
Operating input voltage from 8v to 55v |
Switching frequency adjustable up to 300kHz |
Internal current limiting (pulse-bypulse |
Output voltage adjustable from 0.5V to 50V |
Product Specifications |
---|
DS1411 1A step down switching regulator |
Application Notes |
---|
AN1891 Application ideas: driving LEDs using L497x, L597x, L692x DC-DC converters families |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Design Notes & Tips |
---|
DN0011 ST1S03 alternative topology: Using a buck in a negative buck-boost configuration |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Dc/Dc Conv, Buck, 300Khz, Wsoic-16 | Newark Electronics |
Conv DC-DC Single Step Down 8V to 55V 16-Pin SO W Tube | Avnet Silica |
L4976 Series 8 - 55 V 300 kHz Vo 50 Vo Step Down Switching Regulator - SOIC-16 | Future Electronics |
DC/DC CONV, BUCK, 300KHZ, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a L4976D?
Additional datasheets, footprints and schematics for L4976D are listed on our Part Details page. You can also find images and similar parts to L4976D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4976D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4976D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4976D fall under?
The L4976D is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4976D when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4976D you can contact the distributor directly for product support, shipping queries etc.
Is the L4976D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L4976D have stock available?
Authorised distributors including Newark Electronics, Avnet Silica, EBV Elektronik, Future Electronics and Avnet America have stock available or on a lead time for L4976D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4976D often in real-time on the comparison pages.
What if I can't find stock of L4976D?
You can fill out our help required form which you can use to request a quote for L4976D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.