Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 46V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 5.1V |
Adjustable Output Voltage Max | 40V |
Output Current | 1.5A |
Linear Regulator Case Style | Heptawatt |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
DC / DC Converter IC Case | HEPTAWATT V |
No. of Outputs | 1Outputs |
Output Voltage Max | 40V |
Output Voltage Min | 5.1V |
Switching Frequency | 100kHz |
Topology | Buck (Step Down) |
Switching Reg,1.5A,9-46Vin,L4962E/A | RS |
DC/DC CONV, BUCK, 100KHZ, HEPTAWATT V-7 | Farnell |
Where can I find additional details, specifications and documents for a L4962E/A?
Additional datasheets, footprints and schematics for L4962E/A are listed on our Part Details page. You can also find images and similar parts to L4962E/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4962E/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4962E/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4962E/A fall under?
The L4962E/A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4962E/A when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4962E/A you can contact the distributor directly for product support, shipping queries etc.
Is the L4962E/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4962E/A have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for L4962E/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4962E/A often in real-time on the comparison pages.
What if I can't find stock of L4962E/A?
You can fill out our help required form which you can use to request a quote for L4962E/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.