L4962/A Semiconductors - ICs by STMicroelectronics

IC SWITCHING REG 1.5A 4962

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.10

Distributor Stock
Logo for Farnell
Farnell
from US$2.11
No stock
Buy Now
Logo for element14
element14
from US$2.10
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 9V
Input Voltage Max 46V
No. of Outputs 1Outputs
DC / DC Converter IC Case DIP
No. of Pins 16Pins
Output Current 1.5A
Output Voltage Min 5.1V
Output Voltage Max 40V
Switching Frequency 150kHz
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (17-Dec-2015)
Adjustable Output Voltage Min 5.1V
Base Number 4962
Dropout Voltage Vdo 1.5V
Frequency 150kHz
IC Generic Number 4962
Logic Function Number 4962
Operating Temperature Min -40°C
Operating Temperature Range 0°C to +125°C
Output Voltage 40V
Power Supply IC Type Switching regulator
Primary Input Voltage 35V
Supply Voltage Max 46V
Supply Voltage Min 9V
Termination Type Through Hole
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

IC, SWITCHING REG 1.5A, 4962 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L4962/A?

Additional datasheets, footprints and schematics for L4962/A are listed on our Part Details page. You can also find images and similar parts to L4962/A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L4962/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4962/A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L4962/A fall under?

The L4962/A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to L4962/A when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L4962/A you can contact the distributor directly for product support, shipping queries etc.

Is the L4962/A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L4962/A have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for L4962/A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L4962/A often in real-time on the comparison pages.

What if I can't find stock of L4962/A?

You can fill out our help required form which you can use to request a quote for L4962/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay