Status: | Unknown |
---|---|
Series: | 8.5V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 17V |
Fixed Output Voltage Nom. | 8.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 8.5V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 4940 |
Device Marking | L4940V85 |
IC Generic Number | 4940 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +150°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Nom. | 8.5V |
Primary Input Voltage | 10.5V |
Supply Voltage Max | 17V |
Supply Voltage Min | 9.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Fixed LDO |
LDO Regulator 8.5V 1.5A TO220 | RS |
1.5 A very low drop voltage regulator IC | Future Electronics |
ST LDO Voltage Regulator 8.5V 1A TO-220 | Distrelec |
IC, V REG LDO +8.5V, 4940, TO-220-3 | Farnell |
Linear Vr |Stmicroelectronics L4940V85 | Newark Electronics |
Where can I find additional details, specifications and documents for a L4940V85?
Additional datasheets, footprints and schematics for L4940V85 are listed on our Part Details page. You can also find images and similar parts to L4940V85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4940V85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4940V85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4940V85 fall under?
The L4940V85 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4940V85 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4940V85 you can contact the distributor directly for product support, shipping queries etc.
Is the L4940V85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4940V85 have stock available?
Authorised distributors including RS, Future Electronics, Distrelec, Farnell and element14 have stock available or on a lead time for L4940V85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4940V85 often in real-time on the comparison pages.
What if I can't find stock of L4940V85?
You can fill out our help required form which you can use to request a quote for L4940V85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.