Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.21
Distributor | Stock | ||
---|---|---|---|
element14
from US$55.21
|
-
|
Buy Now |
Coil Type | Bipolar |
---|---|
Torque Max | 1500g-cm |
Current Rating | 1.2A |
No. of Phases | Two Phase |
Resistance | 2.9ohm |
Inductance | 4.4mH |
Inertia | 19g-cm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MOTOR, STEPPER, 3.5V, 1.2A, 1.8DEG, 5% | element14 |
Where can I find additional details, specifications and documents for a L4018S1204-M6X1?
Additional datasheets, footprints and schematics for L4018S1204-M6X1 are listed on our Part Details page. You can also find images and similar parts to L4018S1204-M6X1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4018S1204-M6X1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4018S1204-M6X1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4018S1204-M6X1 fall under?
The L4018S1204-M6X1 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to L4018S1204-M6X1 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4018S1204-M6X1 you can contact the distributor directly for product support, shipping queries etc.
Is the L4018S1204-M6X1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4018S1204-M6X1 have stock available?
Authorised distributors including element14 have stock available or on a lead time for L4018S1204-M6X1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4018S1204-M6X1 often in real-time on the comparison pages.
What if I can't find stock of L4018S1204-M6X1?
You can fill out our help required form which you can use to request a quote for L4018S1204-M6X1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.