Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 3mA |
Current It av | - |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 33A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | - |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Thyristor Case | TO-220AB |
Triac | Transfer Multisort Elektronik |
Sen Triac 400V 4A 3-3-3-3 Ma To220 Iso/ Tube Rohs Compliant: Yes |Littelfuse L4004L3TP | Newark Electronics |
Lxx04xx Series 400 V 4 A Bidirectional Sensitive Gate Triac - TO-220 | Future Electronics |
4A 400V TRIAC 3-3-3-3 TO220 | TTI Europe |
TRIAC, 400V, 4A, TO220 | Farnell |
Where can I find additional details, specifications and documents for a L4004L3TP?
Additional datasheets, footprints and schematics for L4004L3TP are listed on our Part Details page. You can also find images and similar parts to L4004L3TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4004L3TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4004L3TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4004L3TP fall under?
The L4004L3TP is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to L4004L3TP when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4004L3TP you can contact the distributor directly for product support, shipping queries etc.
Is the L4004L3TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4004L3TP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, TTI Europe and Farnell have stock available or on a lead time for L4004L3TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4004L3TP often in real-time on the comparison pages.
What if I can't find stock of L4004L3TP?
You can fill out our help required form which you can use to request a quote for L4004L3TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.