Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.89
SCR Module Type | Bridge Rectifier Single Phase - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 600V |
Gate Trigger Current Max Igt | 100mA |
Current It av | 15A |
On State RMS Current IT(rms) | - |
Peak Non Rep Surge Current Itsm 50Hz | 225A |
Holding Current Max Ih | - |
Gate Trigger Voltage Max Vgt | 2.5V |
Operating Temperature Max | 125°C |
Product Range | - |
Current Itsm | 225A |
Module Configuration | Free Wheeling Diode |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Thyristor Case Style | Module |
Thyristor Type | Thyristor / Diode Module |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SCR Module Type | Bridge Rectifier, Single Phase - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 400V |
Gate Trigger Current Max, Igt | 60mA |
On State RMS Current IT(rms) | 15A |
RoHS Compliant | Yes |
2xThyr/Diode 15A 240V PCB | Schukat Electronic |
Thyristor Diode Module, 400V, 15A | Newark Electronics |
SCR Modules Power Module MODULE SCR/DIODE | Sager |
Power Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a L312F?
Additional datasheets, footprints and schematics for L312F are listed on our Part Details page. You can also find images and similar parts to L312F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L312F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L312F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L312F fall under?
The L312F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to L312F when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L312F you can contact the distributor directly for product support, shipping queries etc.
Is the L312F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L312F have stock available?
Authorised distributors including Schukat Electronic, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for L312F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L312F often in real-time on the comparison pages.
What if I can't find stock of L312F?
You can fill out our help required form which you can use to request a quote for L312F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.