Status: | NRND |
---|---|
Series: | L2G2IS |
RoHS: | Compliant |
±100 dps / ±200 dps full-scale range |
Wide supply voltage range: 1.71 V to 3.6 V |
Low-voltage compatible IOs |
3- and 4-wire SPI digital interface |
Embedded temperature sensor |
Embedded self-test |
Integrated low- and high-pass filters with user-selectable bandwidth |
Power-down and sleep modes for smart power saving |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS10756 MEMS motion sensor: ultra-compact two-axis gyroscope for optical image stabilization |
Application Notes |
---|
AN4771 MEMS motion sensor: L2G2IS ultra-compact dual-axis gyroscope for optical image stabilization |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
White Papers |
---|
Optical Image Stabilization (OIS) - white paper |
MEMS GYROSCOPE, 2AXIS, 100/200DPS, LGA16 | element14 |
Mems Gyroscope, 2Axis, 100/200Dps, Lga16 | Newark Electronics |
Gyroscope Dual 3.6V 16-Pin LGA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a L2G2ISTR?
Additional datasheets, footprints and schematics for L2G2ISTR are listed on our Part Details page. You can also find images and similar parts to L2G2ISTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2G2ISTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2G2ISTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2G2ISTR fall under?
The L2G2ISTR is listed under MEMS and Sensors > Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to L2G2ISTR when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2G2ISTR you can contact the distributor directly for product support, shipping queries etc.
Is the L2G2ISTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L2G2ISTR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for L2G2ISTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2G2ISTR often in real-time on the comparison pages.
What if I can't find stock of L2G2ISTR?
You can fill out our help required form which you can use to request a quote for L2G2ISTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.