Status: | Unknown |
---|---|
Series: | L2C5 Series |
RoHS: | Unknown |
COB Colour | Neutral White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | - |
Luminous Flux @ Test | 3028lm |
Forward Current @ Test | 600mA |
Viewing Angle | 115° |
Forward Voltage VF Typ | 35V |
Nominal CCT (K) | 4000 K |
COB Length | 24mm |
COB Width | 20mm |
Opto Case Style | SMD-2 No Lead |
Lumens / Watt @ Current Test | 144lm/W |
Light Emitting Surface | 13mm |
Lens Type | - |
Lens Shape | Round with Flat Top |
Height | 1.5mm |
Product Range | L2C5 Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 4000K |
Forward Current If Max | 1.2A |
Forward Voltage @ Test | 35V |
LED Colour | Neutral White |
Power @ Test | 21W |
LUXEON CoB G3 High Power LED Emitter Neutral White 4000K CCT 80 CRI 3028 lm Typ | Future Electronics |
Led, Hb, Neutral White, 4000K, 3028Lm | Newark Electronics |
LED, HB, NEUTRAL WHITE, 4000K, 3028LM | Farnell |
LED Uni-Color White 3028lm 4000K Chip LED 2-Pin SMD Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L2C5-40801205E1300?
Additional datasheets, footprints and schematics for L2C5-40801205E1300 are listed on our Part Details page. You can also find images and similar parts to L2C5-40801205E1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2C5-40801205E1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2C5-40801205E1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2C5-40801205E1300 fall under?
The L2C5-40801205E1300 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L2C5-40801205E1300 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2C5-40801205E1300 you can contact the distributor directly for product support, shipping queries etc.
Is the L2C5-40801205E1300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2C5-40801205E1300 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for L2C5-40801205E1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2C5-40801205E1300 often in real-time on the comparison pages.
What if I can't find stock of L2C5-40801205E1300?
You can fill out our help required form which you can use to request a quote for L2C5-40801205E1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.