Status: | Active |
---|---|
Series: | L298 |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.76
|
1,585
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
20,653
in stock
|
Buy Now | |
element14
from US$7.38
|
15,680
in stock
|
Buy Now | |
Farnell
from US$7.76
|
15,030
in stock
|
Buy Now | |
Future Electronics
from US$6.96
|
4,950
in stock
|
Buy Now | |
Schukat Electronic
from US$2.85
|
1,520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.27
|
284
in stock
|
Buy Now | |
Rapid Electronics
from US$9.61
|
64
in stock
|
Buy Now | |
Micros
from US$5.11
|
58
in stock
|
Buy Now | |
Avnet Silica
-
|
8,325
in stock
|
Buy Now | |
Avnet America
-
|
65
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
OPERATING SUPPLY VOLTAGE UP TO 46V |
LOW SATURATION VOLTAGE |
TOTAL DC CURRENT UP TO 4A |
LOGICAL \"0\" INPUT VOLTAGE UP TO 1.5 V (HIGH NOISE IMMUNITY) |
OVERTEMPERATURE PROTECTION |
Product Specifications |
---|
DS0218 Dual full-bridge driver |
Application Notes |
---|
AN240 Applications of monolithic bridge drivers |
AN235 Stepper motor driving |
Design Notes & Tips |
---|
DT0003 Implementing fast decay mode chopping using the L6506 |
DT0002 Reducing torque variation in half step drive |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driv, Full Bridge, Multiwatt | Newark Electronics |
IC, BRIDGE DRIVER DUAL, 298 | element14 |
L298 Series 46 V 2 A Dual Full Bridge Driver Vertical - Multiwatt-15 | Future Electronics |
Dual Full-Bridge Dr. MULTIWATT | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
Dual Full-Bridge Driver, 3A Peak, 4.8÷46V, -25÷130°C | Micros |
Dual Full Bridge Motor Driver 15-Pin(15+Tab) MULTIWATT V Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L298N?
Additional datasheets, footprints and schematics for L298N are listed on our Part Details page. You can also find images and similar parts to L298N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L298N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L298N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L298N fall under?
The L298N is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L298N when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L298N you can contact the distributor directly for product support, shipping queries etc.
Is the L298N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L298N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for L298N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L298N often in real-time on the comparison pages.
What if I can't find stock of L298N?
You can fill out our help required form which you can use to request a quote for L298N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.