Status: | Active |
---|---|
Series: | L296 |
RoHS: | Compliant |
EXTERNAL PROGRAMMABLE LIMITING CURRENT (L296P) |
RESET OUTPUT |
INPUT FOR REMOTE INHIBIT AND SYNCHRONUS PWM |
CONTROL CIRCUIT FOR CROWBAR SCR |
THERMAL SHUTDOWN |
VERY FEW EXTERNAL COMPONENTS |
VERY HIGH EFFICIENCY (UP TO 90 %) |
4 A OUTPUT CURRENT |
0 TO 100 % DUTY CYCLE RANGE |
5.1 V TO 40 V OUTPUT VOLTAGE RANGE |
SWITCHING FREQUENCY UP TO 200 KHz |
SOFT START |
PRECISE (±2 %) ON-CHIP REFERENCE |
Product Specifications |
---|
DS0049 HIGH CURRENT SWITCHING REGULATORS |
Application Notes |
---|
AN245 Designing multiple output power supplies with the L296 and L4960 |
AN244 Designing with the L296 monolithic power switching regulator |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
ST Switching Voltage RegulatorSwitching Regulator/Step-down Regulator Multiwatt 4A | Distrelec |
Switch. Reg 4A 5,1-40V MULTIWATT15 | Schukat Electronic |
IC, DC/DC CONVERTER | element14 |
Where can I find additional details, specifications and documents for a L296P?
Additional datasheets, footprints and schematics for L296P are listed on our Part Details page. You can also find images and similar parts to L296P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L296P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L296P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L296P fall under?
The L296P is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L296P when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L296P you can contact the distributor directly for product support, shipping queries etc.
Is the L296P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L296P have stock available?
Authorised distributors including Distrelec, Schukat Electronic, element14 and Farnell have stock available or on a lead time for L296P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L296P often in real-time on the comparison pages.
What if I can't find stock of L296P?
You can fill out our help required form which you can use to request a quote for L296P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.