| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Motor Type | Half-H |
|---|---|
| No. of Outputs | 4Outputs |
| Output Current | 2A |
| Output Voltage | 39V |
| Driver Case Style | DIP |
| No. of Pins | 16Pins |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 36V |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 293 |
| Device Marking | L293NEE4 |
| Device Type | Motor |
| IC Generic Number | 293 |
| Logic Function Number | 293 |
| Operating Temperature Range | -40°C to +150°C |
| Supply Voltage Range | 4.5V to 36V |
| Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a L293NEE4?
Additional datasheets, footprints and schematics for L293NEE4 are listed on our Part Details page. You can also find images and similar parts to L293NEE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L293NEE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L293NEE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L293NEE4 fall under?
The L293NEE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L293NEE4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L293NEE4 you can contact the distributor directly for product support, shipping queries etc.
Is the L293NEE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L293NEE4 have stock available?
Authorised distributors including Ozdisan have stock available or on a lead time for L293NEE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L293NEE4 often in real-time on the comparison pages.
What if I can't find stock of L293NEE4?
You can fill out our help required form which you can use to request a quote for L293NEE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.