Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 2V to ± 14V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 2V to ± 14V |
Base Number | 2722 |
Gain Bandwidth | 1.2MHz |
Op Amp Type | Power |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Max | 28V |
Supply Voltage Min | 4V |
OP AMP, DUAL POWER, MINIDIP8, 2722 | element14 |
Op Amp, 1.2Mhz, 2V/Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a L2722?
Additional datasheets, footprints and schematics for L2722 are listed on our Part Details page. You can also find images and similar parts to L2722 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2722 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2722 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2722 fall under?
The L2722 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to L2722 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2722 you can contact the distributor directly for product support, shipping queries etc.
Is the L2722 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2722 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L2722.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2722 often in real-time on the comparison pages.
What if I can't find stock of L2722?
You can fill out our help required form which you can use to request a quote for L2722 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.