Status: | Active |
---|---|
Series: | L2720W |
RoHS: | Compliant |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
650
in stock
|
Buy Now | |
element14
from US$1.40
|
5,708
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
3,843
in stock
|
Buy Now | |
Farnell
from US$1.44
|
3,843
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
955
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output current up to 1 A |
Operates at low voltages |
Single or split supply |
Large common-mode and differential-mode range |
Low input-offset voltage |
Ground compatible inputs |
Low saturation voltage |
Thermal shutdown |
Clamp diode |
Product Specifications |
---|
DS5225 Low drop dual power operational amplifiers |
Brochures |
---|
Operational Amplifiers (Op Amps) - Quick Reference Guide |
Products and solutions for Smart industry |
OP-AMP, DUAL, 1.2MHZ, 2V/US, WSOIC-16 | element14 |
Op-Amp, Dual, 1.2Mhz, 2V/Us, Wsoic-16 | Newark Electronics |
STMicroelectronics, L2720W13TR | RS |
L2720W Series 28 V 10 mA Low Drop Dual Power Operational Amplifier - SOIC-16 | Future Electronics |
OP Amp Dual GP ±14V/28V 16-Pin SO W T/R | Avnet America |
OP Amp Dual GP �14V/28V 16-Pin SO W T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a L2720W13TR?
Additional datasheets, footprints and schematics for L2720W13TR are listed on our Part Details page. You can also find images and similar parts to L2720W13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2720W13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2720W13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2720W13TR fall under?
The L2720W13TR is listed under Amplifiers and Comparators > Power Operational Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to L2720W13TR when available in the Power Operational Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2720W13TR you can contact the distributor directly for product support, shipping queries etc.
Is the L2720W13TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L2720W13TR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS have stock available or on a lead time for L2720W13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2720W13TR often in real-time on the comparison pages.
What if I can't find stock of L2720W13TR?
You can fill out our help required form which you can use to request a quote for L2720W13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.