Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | AC & DC Voltage |
---|---|
No. of Channels | 1Channels |
Reading Capacity | 240000 |
Product Range | - |
Data Logger Functions | Voltage (TRMS) |
Input Voltage | 0V to 600V |
Sample Rate | 64 samples / cycle |
TRMS SIMPLE LOGGER, 600V AC/DC | element14 |
Trms Simple Logger, 600V Ac/Dc | Newark Electronics |
Where can I find additional details, specifications and documents for a L261?
Additional datasheets, footprints and schematics for L261 are listed on our Part Details page. You can also find images and similar parts to L261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L261 fall under?
The L261 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to L261 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L261 you can contact the distributor directly for product support, shipping queries etc.
Is the L261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L261 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for L261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L261 often in real-time on the comparison pages.
What if I can't find stock of L261?
You can fill out our help required form which you can use to request a quote for L261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.