Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.32
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$29.12
|
842
in stock
|
Buy Now | |
RS Americas
from US$31.09
|
25
in stock
|
Buy Now | |
element14
from US$70.96
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$23.33
|
-
|
Buy Now | |
Rapid Electronics
from US$112.71
|
-
|
Buy Now | |
Sager
from US$33.57
|
-
|
Buy Now |
Length | 250mm |
---|---|
External Diameter | 6mm |
Probe/Pocket Body Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Labfacility Platinum Resistance Thermometers |
PROBE, PT100, PRECISION, 250X6MM | element14 |
Labfacility L250 Pt100 Precision Probe 6x250 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cu 1Cond 1Hl Mount 6Str-250 Allen |Abb Thomas & Betts L250 | Newark Electronics |
Where can I find additional details, specifications and documents for a L250?
Additional datasheets, footprints and schematics for L250 are listed on our Part Details page. You can also find images and similar parts to L250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L250 fall under?
The L250 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to L250 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L250 you can contact the distributor directly for product support, shipping queries etc.
Is the L250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L250 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for L250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L250 often in real-time on the comparison pages.
What if I can't find stock of L250?
You can fill out our help required form which you can use to request a quote for L250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.