Status: | Active |
---|---|
Series: | L2293Q |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.87
|
1,782
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
1,782
in stock
|
Buy Now | |
element14
from US$2.78
|
1,782
in stock
|
Buy Now | |
Avnet Silica
-
|
2,940
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Internal clamp diodes |
600 mA output current capability per channel |
Enable facility |
1.2 A peak output current (non repetitive) per channel |
Logical \"0\" input voltage up to 1.5 V (high noise immunity) |
Overtemperature protection |
Product Specifications |
---|
DS5891 Push-pull four channel driver with diodes |
Application Notes |
---|
AN3094 EVAL2293Q demonstration board |
Application Notes for related Tools & Software |
---|
AN3094 EVAL2293Q demonstration board |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
4-Ch Driver, 0.6A, Vfqfpn-5 | Newark Electronics |
4-CH DRIVER, 0.6A, VFQFPN-5 | element14 |
MOSFET DRVR 1.2A 4-OUT H Brdg Non-Inv 32-Pin VFQFPN EP Tube | Avnet Silica |
L2293Q Series 36 V 600 mA Push-Pull Four Channel Driver with Diodes - VFQFPN-32 | Future Electronics |
Where can I find additional details, specifications and documents for a L2293Q?
Additional datasheets, footprints and schematics for L2293Q are listed on our Part Details page. You can also find images and similar parts to L2293Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2293Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2293Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2293Q fall under?
The L2293Q is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L2293Q when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2293Q you can contact the distributor directly for product support, shipping queries etc.
Is the L2293Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2293Q have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for L2293Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2293Q often in real-time on the comparison pages.
What if I can't find stock of L2293Q?
You can fill out our help required form which you can use to request a quote for L2293Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.