L221B Variable Transformers by Staco Energy Products

VARIABLE TRANSFORMER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$610.00


Distributor Starting From Stock
Logo for RS Americas RS Americas US$610.00
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage 120VAC
Output Voltage 132VAC
Output Current 1.75A
Constant Current Load 1.75A
Knob Rotation CW
Power Rating 0.23kVA
Secondary Current Nom 1.75A
RoHS Compliant NA

Alternative Descriptions

Variable Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L221B?

Additional datasheets, footprints and schematics for L221B are listed on our Part Details page. You can also find images and similar parts to L221B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L221B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L221B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L221B fall under?

The L221B is listed under Transformers > Variable Transformers.

Can I view similar or alternative parts?

You can view similar parts to L221B when available in the Variable Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L221B you can contact the distributor directly for product support, shipping queries etc.

Is the L221B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L221B have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for L221B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L221B often in real-time on the comparison pages.

What if I can't find stock of L221B?

You can fill out our help required form which you can use to request a quote for L221B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay