Status: | Unknown |
---|---|
Series: | Turnlok Series |
RoHS: | Unknown |
Prices starting from US$31.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.24
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$87.90
|
90
in stock
|
Buy Now | |
RS Americas
from US$31.83
|
62
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$87.90
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$40.53
|
12
in stock
|
Buy Now | |
element14
from US$65.37
|
12
in stock
|
Buy Now | |
Sager
from US$66.23
|
-
|
Buy Now | |
Farnell
from US$56.07
|
-
|
Buy Now |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 30A |
Connector Colour | Black White |
Connector Body Material | Nylon 6 (Polyamide 6) Body |
Voltage Rating VAC | 208V |
Product Range | Turnlok Series |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a L2130P?
Additional datasheets, footprints and schematics for L2130P are listed on our Part Details page. You can also find images and similar parts to L2130P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2130P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2130P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2130P fall under?
The L2130P is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to L2130P when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2130P you can contact the distributor directly for product support, shipping queries etc.
Is the L2130P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2130P have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for L2130P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2130P often in real-time on the comparison pages.
What if I can't find stock of L2130P?
You can fill out our help required form which you can use to request a quote for L2130P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.