Status: | Unknown |
---|---|
Series: | Monolithic integrated circuit |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 2.85V |
Adjustable Output Voltage Max | 36V |
Output Current | 2A |
Linear Regulator Case Style | Pentawatt |
No. of Pins | 5Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 150°C |
Product Range | Monolithic integrated circuit |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
IC Generic Number | 200 |
No. of Outputs | 1Outputs |
Output Voltage Max | 36V |
Output Voltage Min | 2.85V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Adjustable |
L200cv 2A Adjustable Reg (vert) | Rapid Electronics |
V REG ADJ +2.8/36V, PENTAWATT5, 200 | element14 |
Where can I find additional details, specifications and documents for a L200CV?
Additional datasheets, footprints and schematics for L200CV are listed on our Part Details page. You can also find images and similar parts to L200CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L200CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L200CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L200CV fall under?
The L200CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L200CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L200CV you can contact the distributor directly for product support, shipping queries etc.
Is the L200CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L200CV have stock available?
Authorised distributors including Rapid Electronics, element14 and Farnell have stock available or on a lead time for L200CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L200CV often in real-time on the comparison pages.
What if I can't find stock of L200CV?
You can fill out our help required form which you can use to request a quote for L200CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.