Status: | Unknown |
---|---|
Series: | L200 Series |
RoHS: | Unknown |
Temperature Measuring Range | 0°C to +50°C |
---|---|
Thermocouple Type | B E J K N R S T |
Measurement Rate | - |
Altitude | - |
External Width | 214mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
External Depth | 138mm |
Product Range | L200 Series |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | 0.1% |
External Length / Height | 62mm |
Logging Intervals | 5 Seconds to 1 Hour |
Memory Capacity | 512 Sets of Readings |
No. of Inputs | 8 |
Operating Temperature Range | 0°C to +50°C |
Resolution | 0.1°C |
Supply Voltage V DC | 6V |
Usb Digital Thermometer, 0 To 50Deg C | Newark Electronics |
THERMOMETER/LOGGER, DIGITAL, T/C | element14 |
Where can I find additional details, specifications and documents for a L200-TC?
Additional datasheets, footprints and schematics for L200-TC are listed on our Part Details page. You can also find images and similar parts to L200-TC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L200-TC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L200-TC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L200-TC fall under?
The L200-TC is listed under Test Equipment > Thermometers > Thermocouples.
Can I view similar or alternative parts?
You can view similar parts to L200-TC when available in the Thermocouples range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L200-TC you can contact the distributor directly for product support, shipping queries etc.
Is the L200-TC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L200-TC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L200-TC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L200-TC often in real-time on the comparison pages.
What if I can't find stock of L200-TC?
You can fill out our help required form which you can use to request a quote for L200-TC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.