Status: | Unknown |
---|---|
Series: | LUXEON SunPlus 35 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Product Range | LUXEON SunPlus 35 Series |
---|---|
LED Colour | Purple |
Wavelength Typ | - |
Viewing Angle | 115° |
Luminous Flux @ Test | - |
Forward Current If Max | 300mA |
Forward Current @ Test | 100mA |
Forward Voltage @ Test | 2.8V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Power @ Test | 0.3W |
Led, Hb, Purple, 2.8V, Smd | Newark Electronics |
LED, HB, PURPLE, 2.8V, SMD | element14 |
LUXEON SunPlus 35 300 mA 2.8V Lime Surface Mount Mid Power LED | Future Electronics |
LED Uni-Color Purple 445nm Chip LED 2-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L1SP-PRP1003500000?
Additional datasheets, footprints and schematics for L1SP-PRP1003500000 are listed on our Part Details page. You can also find images and similar parts to L1SP-PRP1003500000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1SP-PRP1003500000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1SP-PRP1003500000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1SP-PRP1003500000 fall under?
The L1SP-PRP1003500000 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to L1SP-PRP1003500000 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1SP-PRP1003500000 you can contact the distributor directly for product support, shipping queries etc.
Is the L1SP-PRP1003500000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L1SP-PRP1003500000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Asia have stock available or on a lead time for L1SP-PRP1003500000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1SP-PRP1003500000 often in real-time on the comparison pages.
What if I can't find stock of L1SP-PRP1003500000?
You can fill out our help required form which you can use to request a quote for L1SP-PRP1003500000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.