Status: | Unknown |
---|---|
Series: | L1MX Series |
RoHS: | Unknown |
Product Range | L1MX Series |
---|---|
LED Colour | White |
Viewing Angle | 120° |
Luminous Flux @ Test | 1310lm |
CCT | 5000K |
Forward Current If Max | 1.5A |
Forward Voltage @ Test | 12V |
Forward Current @ Test | 700A |
Power Dissipation Pd | - |
SVHC | No SVHC (07-Jul-2017) |
Power @ Test | 8400W |
Led, Hb, Warm White, 5000K, 1310Lm | Newark Electronics |
LED, HB, WARM WHITE, 5000K, 1310LM | element14 |
Where can I find additional details, specifications and documents for a L1MX-507012V512000?
Additional datasheets, footprints and schematics for L1MX-507012V512000 are listed on our Part Details page. You can also find images and similar parts to L1MX-507012V512000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1MX-507012V512000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1MX-507012V512000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1MX-507012V512000 fall under?
The L1MX-507012V512000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L1MX-507012V512000 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1MX-507012V512000 you can contact the distributor directly for product support, shipping queries etc.
Is the L1MX-507012V512000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L1MX-507012V512000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L1MX-507012V512000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1MX-507012V512000 often in real-time on the comparison pages.
What if I can't find stock of L1MX-507012V512000?
You can fill out our help required form which you can use to request a quote for L1MX-507012V512000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.