Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 100kHz |
Slew Rate | 8V/µs |
Supply Voltage Range | ± 6V to ± 18V |
Amplifier Case Style | Pentawatt |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 6V to ± 18V |
Base Number | 165 |
Device Marking | L165V |
IC Generic Number | 165 |
Input Offset Voltage Max | 10mV |
Logic Function Number | 165 |
Op Amp Type | Power |
Operating Temperature Range | -40°C to +100°C |
Output Current + Max | 3A |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 6V |
IC, OP AMP, POWER, PENTAWATT-5, 165 | element14 |
Analog And Audio Systems |Stmicroelectronics L165V | Newark Electronics |
Where can I find additional details, specifications and documents for a L165V?
Additional datasheets, footprints and schematics for L165V are listed on our Part Details page. You can also find images and similar parts to L165V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L165V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L165V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L165V fall under?
The L165V is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to L165V when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L165V you can contact the distributor directly for product support, shipping queries etc.
Is the L165V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L165V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L165V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L165V often in real-time on the comparison pages.
What if I can't find stock of L165V?
You can fill out our help required form which you can use to request a quote for L165V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.