Status: | Unknown |
---|---|
Series: | L-DWI Series |
RoHS: | Compliant |
Inductance | 2.2µH |
---|---|
DC Resistance Max | 0.08ohm |
Self Resonant Frequency Min | 190MHz |
DC Current Rating | 2A |
Inductor Case Style | 1210 [3225 Metric] |
Product Range | L-DWI Series |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
INDUCTOR, 2.2UH, 190MHZ, 1210 | element14 |
Inductance:2.2Μh | Newark Electronics |
Power Inductor (SMD), 2.2 uH, � 20%, 1.13 A, 2 A, 3.2mm x 2.5mm x 2.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a L1210R2R2MDWIT?
Additional datasheets, footprints and schematics for L1210R2R2MDWIT are listed on our Part Details page. You can also find images and similar parts to L1210R2R2MDWIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1210R2R2MDWIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1210R2R2MDWIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1210R2R2MDWIT fall under?
The L1210R2R2MDWIT is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to L1210R2R2MDWIT when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1210R2R2MDWIT you can contact the distributor directly for product support, shipping queries etc.
Is the L1210R2R2MDWIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L1210R2R2MDWIT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for L1210R2R2MDWIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1210R2R2MDWIT often in real-time on the comparison pages.
What if I can't find stock of L1210R2R2MDWIT?
You can fill out our help required form which you can use to request a quote for L1210R2R2MDWIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.