| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| External Height - Imperial | 10.13" |
|---|---|
| External Height - Metric | 258mm |
| External Diameter - Imperial | - |
| External Diameter - Metric | - |
| External Width - Imperial | 1.25" |
| External Width - Metric | 32mm |
| Handle Material | Rubber Steel |
| Handle Type | Strap |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2019) |
| Colour | Black |
| External Length / Height | 258mm |
| External Width | 32mm |
| Fixing Centres | 216mm |
| Height | 258mm |
| Material | Steel / Rubber |
| Handle, Strap, 214Mm Ctrs | Newark Electronics |
Where can I find additional details, specifications and documents for a L098F?
Additional datasheets, footprints and schematics for L098F are listed on our Part Details page. You can also find images and similar parts to L098F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L098F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L098F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L098F fall under?
The L098F is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to L098F when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L098F you can contact the distributor directly for product support, shipping queries etc.
Is the L098F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L098F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for L098F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L098F often in real-time on the comparison pages.
What if I can't find stock of L098F?
You can fill out our help required form which you can use to request a quote for L098F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.