Status: | Unknown |
---|---|
Series: | Accu-L Series |
RoHS: | Unknown |
Inductance | 6.8nH |
---|---|
Product Range | Accu-L Series |
Inductance Tolerance | ± 0.5nH |
RoHS Compliant | No |
Ind,thin Film,6.8Nh,.5N+% Tol,.5N-% Tol,0806-Case Rohs Compliant: No |Kyocera Avx L08056R8DEWTR | Newark Electronics |
Ind RF Chip Thin Film Multilayer 6.8nH 0.5nH 450MHz 43Q-Factor Ceramic 750mA 080 | Future Electronics |
Multilayer Inductor, 6.8 nH, 110 Milliohm, ± 0.5nH, 4.5 GHz, 1.5 A, 0805 [2012 Metric] | Avnet America |
RF CHIP INDUCTOR | Richardson RFPD |
Multilayer Inductor, 6.8 nH, 110 Milliohm, � 0.5nH, 4.5 GHz, 1.5 A, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a L08056R8DEWTR.?
Additional datasheets, footprints and schematics for L08056R8DEWTR. are listed on our Part Details page. You can also find images and similar parts to L08056R8DEWTR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L08056R8DEWTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L08056R8DEWTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L08056R8DEWTR. fall under?
The L08056R8DEWTR. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to L08056R8DEWTR. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L08056R8DEWTR. you can contact the distributor directly for product support, shipping queries etc.
Is the L08056R8DEWTR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L08056R8DEWTR. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for L08056R8DEWTR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L08056R8DEWTR. often in real-time on the comparison pages.
What if I can't find stock of L08056R8DEWTR.?
You can fill out our help required form which you can use to request a quote for L08056R8DEWTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.