L0402C4N3SRMST Inductors & Filters by KEMET

INDUCTOR 4.3NH 0.3A 0402 MULTILAYER

Status: Unknown
Series: L-RMS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0199

Distributor Stock
Logo for Farnell
Farnell
from US$0.0199
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Inductance 4.3nH
Product Range L-RMS Series
DC Current Rating 300mA
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Multilayer
DC Resistance Max 0.2ohm
Inductance Tolerance ± 0.3nH
Self Resonant Frequency Min 4GHz
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

INDUCTOR, 4.3NH, 0.3A, 0402, MULTILAYER | Farnell
Inductor, 4.3Nh, 0.3A, 0402, Multilayer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L0402C4N3SRMST?

Additional datasheets, footprints and schematics for L0402C4N3SRMST are listed on our Part Details page. You can also find images and similar parts to L0402C4N3SRMST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L0402C4N3SRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0402C4N3SRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L0402C4N3SRMST fall under?

The L0402C4N3SRMST is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to L0402C4N3SRMST when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L0402C4N3SRMST you can contact the distributor directly for product support, shipping queries etc.

Is the L0402C4N3SRMST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L0402C4N3SRMST have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for L0402C4N3SRMST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L0402C4N3SRMST often in real-time on the comparison pages.

What if I can't find stock of L0402C4N3SRMST?

You can fill out our help required form which you can use to request a quote for L0402C4N3SRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay