L0402C33NJRMST Inductors & Filters by KEMET

INDUCTOR 33NH 0.2A 0402 MULTILAYER

Status: Unknown
Series: L-RMS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0309

Distributor Stock
Logo for Farnell
Farnell
from US$0.0374
1,300
in stock
Buy Now
Logo for element14
element14
from US$0.0309
1,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Inductance 33nH
Product Range L-RMS Series
DC Current Rating 200mA
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Multilayer
DC Resistance Max 0.8ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 1.3GHz
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

INDUCTOR, 33NH, 0.2A, 0402, MULTILAYER | element14
Inductor, 33Nh, 0.2A, 0402, Multilayer | Newark Electronics
FIXED INDUCTORS 33NH 200MA 5% | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L0402C33NJRMST?

Additional datasheets, footprints and schematics for L0402C33NJRMST are listed on our Part Details page. You can also find images and similar parts to L0402C33NJRMST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L0402C33NJRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0402C33NJRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L0402C33NJRMST fall under?

The L0402C33NJRMST is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to L0402C33NJRMST when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L0402C33NJRMST you can contact the distributor directly for product support, shipping queries etc.

Is the L0402C33NJRMST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L0402C33NJRMST have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for L0402C33NJRMST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L0402C33NJRMST often in real-time on the comparison pages.

What if I can't find stock of L0402C33NJRMST?

You can fill out our help required form which you can use to request a quote for L0402C33NJRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay