Status: | Unknown |
---|---|
Series: | L-RMS Series |
RoHS: | Unknown |
Prices starting from US$0.0264
Inductance | 10nH |
---|---|
Product Range | L-RMS Series |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.31ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 3.2GHz |
SVHC | No SVHC (15-Jan-2018) |
FIXED IND 10NH 300MA 310MOHM SMD | Rapid Electronics |
KEMET General Purpose Inductor, 0.01uH, 5%, 1 | Distrelec |
MULTILAYER INDUCTOR, 10NH, 0.5A, 0402 | Farnell |
INDUCTOR, 10NH, 0.3A, 0402, MULTILAYER | element14 |
Capacitor |Kemet L0402C10NJRMST | Newark Electronics |
Where can I find additional details, specifications and documents for a L0402C10NJRMST?
Additional datasheets, footprints and schematics for L0402C10NJRMST are listed on our Part Details page. You can also find images and similar parts to L0402C10NJRMST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L0402C10NJRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0402C10NJRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L0402C10NJRMST fall under?
The L0402C10NJRMST is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to L0402C10NJRMST when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L0402C10NJRMST you can contact the distributor directly for product support, shipping queries etc.
Is the L0402C10NJRMST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L0402C10NJRMST have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, element14 and Newark Electronics have stock available or on a lead time for L0402C10NJRMST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L0402C10NJRMST often in real-time on the comparison pages.
What if I can't find stock of L0402C10NJRMST?
You can fill out our help required form which you can use to request a quote for L0402C10NJRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.