Status: | Unknown |
---|---|
Series: | L0201 Series |
RoHS: | Unknown |
Product Range | L0201 Series |
---|---|
Inductance | 0.56nH |
DC Current Rating | 500mA |
High Frequency Inductor Case | 0201 ^0603 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.1ohm |
Q Factor | 9 |
Where can I find additional details, specifications and documents for a L0201R56AHS?
Additional datasheets, footprints and schematics for L0201R56AHS are listed on our Part Details page. You can also find images and similar parts to L0201R56AHS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L0201R56AHS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0201R56AHS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L0201R56AHS fall under?
The L0201R56AHS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to L0201R56AHS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L0201R56AHS you can contact the distributor directly for product support, shipping queries etc.
Is the L0201R56AHS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L0201R56AHS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for L0201R56AHS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L0201R56AHS often in real-time on the comparison pages.
What if I can't find stock of L0201R56AHS?
You can fill out our help required form which you can use to request a quote for L0201R56AHS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.