Status: | Unknown |
---|---|
Series: | L0201 Series |
RoHS: | Compliant |
Inductance | 0.33nH |
---|---|
DC Resistance Max | 0.1ohm |
Self Resonant Frequency Min | 35MHz |
DC Current Rating | 550mA |
Inductor Case Style | 0201 [0603 Metric] |
Product Range | L0201 Series |
Q Factor | 13 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a L0201R33AHS/500?
Additional datasheets, footprints and schematics for L0201R33AHS/500 are listed on our Part Details page. You can also find images and similar parts to L0201R33AHS/500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L0201R33AHS/500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0201R33AHS/500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L0201R33AHS/500 fall under?
The L0201R33AHS/500 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to L0201R33AHS/500 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L0201R33AHS/500 you can contact the distributor directly for product support, shipping queries etc.
Is the L0201R33AHS/500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L0201R33AHS/500 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for L0201R33AHS/500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L0201R33AHS/500 often in real-time on the comparison pages.
What if I can't find stock of L0201R33AHS/500?
You can fill out our help required form which you can use to request a quote for L0201R33AHS/500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.