tu0001u00013P)4u0001DPNQMJBOU tu0001u00014UBUJDu0001EWu0010EUu0001u001fu0001u0013u0011u00017PMUTu0010 u03bcsec tu0001u0001#MPDLJOHu0001WPMUBHFu0001 7DRM) capability u2014 up to 800V tu0001u00015ISVu0001IPMFu0001BOEu0001TVSGBDFu0001 mount packages tu0001u00014VSHFu0001DBQBCJMJUZu0001u001fu0001 10Amps |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 7mA |
Current It av | - |
On State RMS Current IT(rms) | 1A |
Thyristor Case Style | SOT-223 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 10A |
Holding Current Max Ih | 10mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Thyristor Case | SOT-223 |
Sen Triac 1A 600V 5,5,5,7 Ma Sot223/ Tr Rohs Compliant: Yes |Littelfuse L0107MTRP | Newark Electronics |
EV Series 600 V 1 A Surface Mount Thyristor Module - SOT-223 | Future Electronics |
1A 600V TRIAC 5-5-5-7 SOT223 | TTI Europe |
TRIAC, 600V, 1A, SOT223 | Farnell |
Where can I find additional details, specifications and documents for a L0107MTRP?
Additional datasheets, footprints and schematics for L0107MTRP are listed on our Part Details page. You can also find images and similar parts to L0107MTRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L0107MTRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0107MTRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L0107MTRP fall under?
The L0107MTRP is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to L0107MTRP when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L0107MTRP you can contact the distributor directly for product support, shipping queries etc.
Is the L0107MTRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L0107MTRP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TTI Europe and Farnell have stock available or on a lead time for L0107MTRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L0107MTRP often in real-time on the comparison pages.
What if I can't find stock of L0107MTRP?
You can fill out our help required form which you can use to request a quote for L0107MTRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.